Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8165BCYG0 TMS320DM8165BCYG0

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271224-TMS320DM8165 BCYG0 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 667MHz DSP, 720MHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Family Name: TMS320DM8165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-FCBGA (25x25) Alternative Parts (Cross-Reference): TMS320DM8165SCYG; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271224-TMS320DM8165 BCYG0 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 667MHz DSP, 720MHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Family Name: TMS320DM8165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-FCBGA (25x25) Alternative Parts (Cross-Reference): TMS320DM8165SCYG; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8165BCYG0
1271224-TMS320DM8165BCYG0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8165BCYG0 1271224-TMS320DM8165BCYG0
Manufacturer: Texas Instruments Win Source Part Number: 1271224-TMS320DM8165 BCYG0 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 95°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 1031-BFBGA, FCBGA Mounting: SMD Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB Part Status: Obsolete(EOL) Clock Rate: 667MHz DSP, 720MHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.5MB Voltage - Core: 1.00V Family Name: TMS320DM8165 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 1031-FCBGA (25x25) Alternative Parts (Cross-Reference): TMS320DM8165SCYG; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271224-TMS320DM8165BCYG0
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 95°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 1031-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, I2C, McASP, McBSP, PCI, Serial ATA, SD/SDIO, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 667MHz DSP, 720MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.5MB
Voltage - Core: 1.00V
Family Name: TMS320DM8165
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 1031-FCBGA (25x25)
Alternative Parts (Cross-Reference): TMS320DM8165SCYG;
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media Processor 1031-FCBGA Product overview: TMS320DM8165BCYG0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8165BCYG 0 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 1031-FCBGA Product overview: TMS320DM8165BCYG0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8165BCYG0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8165BCYG0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8165BCYG0-ND
DSP (Digital Signal Processors) TMS320DM8165BCYG0-ND
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM8165BCYG0 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM8165BCYG0
Embedded - DSP (Digital Signal Processors) TMS320DM8165BCYG0
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8165BCYG0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8165BCYG0
DSP (Digital Signal Processors) TMS320DM8165BCYG0
IC DGTL MEDIA PROCESSR 1031FCBGA

IC DGTL MEDIA PROCESSR 1031FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271224-TMS320DM8165BCYG0 698-TMS320DM8165BCYG0 TMS320DM8165BCYG0-ND TMS320DM8165BCYG0 TMS320DM8165BCYG0
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8165BCYG0 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.00V 1.5V; 1.8V; 3.3V; 1.00V
Clock Speed 667 to 720 MHz 720 MHz 667 to 720 MHz 667 to 720 MHz 667 to 720 MHz
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2115KP-55 - 860489-ADSP-2115KP-55 - Win Source Electronics
Specs
Package Type PLCC; Other; 68-PLCC (24.23x24.23)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-1073-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
6 suppliers
Dsp - 698-M52042FP#TF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers