TMS320DM8148 is a DaVinci video processor with a 1-GHz ARM Cortex-A8 core and a 750-MHz C674x VLIW DSP, designed for HD video conferencing, surveillance, and digital signage. It is packaged in a 684-pin FCBGA (CYE) with a 0.8-mm ball pitch. The device supports dual DDR2/DDR3 SDRAM up to DDR3-1066, dual Ethernet (10/100/1000 Mbps), dual USB 2.0 with integrated PHYs, a PCIe 2.0 x1 interface, and SATA 3.0 Gbps. It includes an HDVICP2 engine for H.264, MPEG-2, VC-1, and JPEG encoding and decoding, an SGX530 3D graphics engine, HDVPSS with dual HD video capture and HDMI 1.3 output, and 128 GPIO pins. Power domains support three operating points with independent voltage control. The part operates from 0°C to 90°C with a SnAgCu finish and Level-4 MSL rating.
DaVinci Digital Media Processor 684-FCBGA
DaVinci Digital Media Processor 684-FCBGA Product overview: TMS320DM8148SCYEA0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148SCYE
Manufacturer: Texas Instruments
Win Source Part Number: 797451-TMS320DM8148S
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 600MHz DSP, 720MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: TMS320DM8148
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8148SCYE0; TMS320DM8148CCYE0;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSR 684FCBGA
IC DGTL MEDIA PROCESSR 684FCBGA
Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM8148SCYEA0 | 698-TMS320DM8148SCYEA0 | 797451-TMS320DM8148SCYEA0 | TMS320DM8148SCYEA0-ND | TMS320DM8148SCYEA0 | 815-TMS320DM8148SCYEA0 |
| Product Name | TMS320DM8148 DaVinci Digital Media Processor | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148SCYEA0 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Digital Signal Processors & Controllers - DSP, DSC DaVinci Digital Media Processor |
| Supply Voltage | 1.8V; 3.3V | 1.2V | 1.1V, 1.2V, 1.35V | 1.5V; 1.8V; 3.3V | 1.2V | |
| Features | Flash Memory | |||||
| Package Type | Other; FCBGA | Other; FCBGA | Other; 684-BFBGA, FCBGA | BGA; Other; 684-BFBGA, FCBGA | Other; 684-BFBGA, FCBGA | |
| Clock Speed | 750 MHz | 720 MHz | 600 to 720 MHz | 600 to 720 MHz | 600 to 720 MHz | |
| MIPS | 2000 |