Texas Instruments TMS320DM8148 DaVinci Digital Media Processor TMS320DM8148CCYE0

Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 684-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM8148 DaVinci Digital Media Processor - TMS320DM8148CCYE0 - Texas Instruments
Dallas, TX, United States
TMS320DM8148 DaVinci Digital Media Processor
TMS320DM8148CCYE0
TMS320DM8148 DaVinci Digital Media Processor TMS320DM8148CCYE0
DaVinci Digital Media Processor 684-FCBGA

DaVinci Digital Media Processor 684-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE0
797447-TMS320DM8148CCYE0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE0 797447-TMS320DM8148CCYE0
Manufacturer: Texas Instruments Win Source Part Number: 797447-TMS320DM8148C CYE0 Series: DM81x Video SOC, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.5V, 1.8V, 3.3V Package: 684-BFBGA, FCBGA Mounting: SMD Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB Clock Rate: 600MHz DSP, 720MHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits (ICs) Manufacturer Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8148CCYE2; TMS320DM8148BCYE0; TMS320DM8148CCYE0; TMS320DM8148SCYE0; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797447-TMS320DM8148CCYE0
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate: 600MHz DSP, 720MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8148CCYE2; TMS320DM8148BCYE0; TMS320DM8148CCYE0; TMS320DM8148SCYE0;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8148CCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148CCYE 0 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA 0 to 90 Product overview: TMS320DM8148CCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8148CCYE0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8148CCYE0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8148CCYE0-ND
DSP (Digital Signal Processors) TMS320DM8148CCYE0-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
 - TMS320DM8148CCYE0 - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA684

RISC Microprocessor, 32-Bit Size, 16-Ext Bit, 30MHz, CMOS, PBGA684

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8148CCYE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8148CCYE0
DSP (Digital Signal Processors) TMS320DM8148CCYE0
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8148CCYE0 797447-TMS320DM8148CCYE0 698-TMS320DM8148CCYE0 TMS320DM8148CCYE0-ND TMS320DM8148CCYE0 TMS320DM8148CCYE0
Product Name TMS320DM8148 DaVinci Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8148CCYE0 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.1V, 1.2V, 1.35V 1.2V 1.5V; 1.8V; 3.3V
Features Flash Memory
Package Type Other; FCBGA Other; FCBGA Other; 684-BFBGA, FCBGA BGA; Other; FCBGA684 BGA; Other; 684-BFBGA, FCBGA
Clock Speed 750 MHz 600 to 720 MHz 720 MHz 600 to 720 MHz 600 to 720 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40GFM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details