Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM8147BCYE0

Description
IC DGTL MEDIA PROCESSR 684FCBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA PROCESSR 684FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM8147BCYE0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8147BCYE0-ND
DSP (Digital Signal Processors) TMS320DM8147BCYE0-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor 684-FCBGA Product overview: TMS320DM8147BCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147BCYE 0 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 684-FCBGA Product overview: TMS320DM8147BCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8147BCYE0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147BCYE0
213175-TMS320DM8147BCYE0
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147BCYE0 213175-TMS320DM8147BCYE0
Manufacturer: Texas Instruments Win Source Part Number: 213175-TMS320DM8147B CYE0 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 600MHz DSP, 720MHz ARM Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 1.08MB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 684-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM8147BCYE2; TMS320DM8147SCYE0; TMS320DM8147BCYE0; TMS320DM8147SCYE2; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213175-TMS320DM8147BCYE0
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 600MHz DSP, 720MHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 1.08MB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8147BCYE2; TMS320DM8147SCYE0; TMS320DM8147BCYE0; TMS320DM8147SCYE2;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8147BCYE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8147BCYE0
DSP (Digital Signal Processors) TMS320DM8147BCYE0
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8147BCYE0-ND 698-TMS320DM8147BCYE0 213175-TMS320DM8147BCYE0 TMS320DM8147BCYE0
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8147BCYE0 DSP (Digital Signal Processors)
Supply Voltage 1.5V; 1.8V; 3.3V 1.1V, 1.2V, 1.35V
Package Type Other; 684-BFBGA, FCBGA Other; FCBGA Other; 684-FCBGA (23x23) BGA; Other; 684-BFBGA, FCBGA
Pin Count 684
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details