DaVinci Digital Media Processor 684-FCBGA -40 to 90 Product overview: TMS320DM8127SCYED2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127SCYE
Manufacturer: Texas Instruments
Win Source Part Number: 797442-TMS320DM8127S
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate: 600MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 832kB
Voltage - Core: 1.15V
Family Name: DM8127
Categories: Integrated Circuits (ICs)
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8127BCYE0; TMS320DM8127BCYE1; TMS320DM8127SCYED0; TMS320DM8127SCYE1;
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA PROCESSOR
IC DGTL MEDIA PROCESSOR
IC DGTL MEDIA PROCESSOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM8127SCYED2 | 797442-TMS320DM8127SCYED2 | TMS320DM8127SCYED2-ND | TMS320DM8127SCYED2 | TMS320DM8127SCYED2 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127SCYED2 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Package Type | Other; FCBGA | Other; 684-BFBGA, FCBGA | BGA; Other; 684-BFBGA, FCBGA | ||
| Clock Speed | 600 MHz | 600 to 1000 MHz | 600 to 1000 MHz | 600 to 1000 MHz | 600 to 1000 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |
| Interface Type | I2C, SPI, USB, CAN, Ethernet, MMC, SD, UART, McASP | I²C; SPI; UART; USB; CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB | I²C; SPI; UART; USB | I²C; SPI; UART; USB; CAN, Ethernet, I²C, McASP, McBSP, MMC/SD, SPI, UART, USB | I²C; SPI; UART; USB; CAN, Ethernet, I²C, McASP, McBSP, MMC/SD, SPI, UART, USB |