The TMS320DM8127BCYE2 is a high-performance Digital Signal Processor (DSP) from Quarktwin Technology Ltd., designed for demanding multimedia applications. It features an ARM Cortex-A8 core operating at up to 1 GHz and a C674x VLIW DSP core running at up to 750 MHz, providing a combined processing capability of up to 6000 MIPS and 4500 MFLOPS. The device supports a variety of video and audio processing tasks, making it suitable for applications such as IP network cameras, HD video conferencing, and industrial automation. The processor includes a rich set of peripherals, including dual-port Gigabit Ethernet, multiple USB 2.0 ports, and various serial interfaces, which facilitate connectivity and integration with other devices. It also features a high-definition video processing subsystem and supports dual DDR2/DDR3 SDRAM interfaces, allowing for flexible memory configurations. The TMS320DM8127BCYE2 is built on a 45-nm CMOS technology and comes in a 684-pin Pb-free BGA package, making it a compact solution for embedded systems requiring high processing power and multimedia capabilities.
DaVinci Digital Media Processor Product overview: TMS320DM8127BCYE2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127BCYE
IC DGTL MEDIA PROCESSR 684FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271216-TMS320DM8127
Series: DM81x Video SOC, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Package: 684-BFBGA, FCBGA
Mounting: SMD
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Part Status: Obsolete(EOL)
Clock Rate: 600MHz DSP, 1GHz ARM
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 832kB
Voltage - Core: 1.15V
Family Name: DM8127
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 684-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM8127SCYE2;
Introduction Date: January 01, 2000
ECCN: 5A002.a.1.a
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
RISC Microprocessor, 32-Bit, 1000MHz, CMOS, PBGA684
IC DGTL MEDIA PROCESSR 684FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM8127BCYE2 | TMS320DM8127BCYE2-ND | 1271216-TMS320DM8127BCYE2 | TMS320DM8127BCYE2 | TMS320DM8127BCYE2 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM8127BCYE2 | DSP (Digital Signal Processors) | |
| Package Type | Other; FCBGA | Other; 684-BFBGA, FCBGA | BGA; PBGA; Other; PBGA684 | BGA; Other; 684-BFBGA, FCBGA | |
| Pin Count | 684 | 684 | |||
| Supply Voltage | 1.5V; 1.8V; 3.3V; 1.15V | 1.15V | |||
| Clock Speed | 600 to 1000 MHz | 600 to 1000 MHz | 600 to 1000 MHz |