Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320DM8127BCYE0

Description
RISC Microprocessor, 32-Bit, 600MHz, CMOS, PBGA684
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 600MHz, CMOS, PBGA684
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM8127BCYE0 - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 600MHz, CMOS, PBGA684

RISC Microprocessor, 32-Bit, 600MHz, CMOS, PBGA684

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1319924-TMS320DM8127BCYE0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1319924-TMS320DM8127BCYE0
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1319924-TMS320DM8127BCYE0
Manufacturer: Texas Instruments Win Source Part Number: 1319924-TMS320DM8127 BCYE0 Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.5V, 1.8V, 3.3V Standard Package: 60 Mounting: Surface Mount Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB Clock Rate: 500MHz DSP, 600MHz ARM® Non-Volatile Memory: ROM (48kB) On-Chip RAM: 832kB Voltage - Core: 1.15V Supplier Device Package: 684-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) Case / Package: 684-BFBGA, FCBGA ECCN: 5A002A1 TI Fake Threat In the Open Market: 83 MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Other Part Number: 2156-TMS320DM8127BCY E0-TI,TEXTISTMS320DM 8127BCYE0 Base Product Number: TMS320 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319924-TMS320DM8127BCYE0
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.5V, 1.8V, 3.3V
Standard Package: 60
Mounting: Surface Mount
Interface: CAN, Ethernet, I2C, McASP, McBSP, MMC/SD, SPI, UART, USB
Clock Rate: 500MHz DSP, 600MHz ARM®
Non-Volatile Memory: ROM (48kB)
On-Chip RAM: 832kB
Voltage - Core: 1.15V
Supplier Device Package: 684-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
Case / Package: 684-BFBGA, FCBGA
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 83
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001
Other Part Number: 2156-TMS320DM8127BCYE0-TI,TEXTISTMS320DM8127BCYE0
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM8127BCYE0-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM8127BCYE0-ND
DSP (Digital Signal Processors) TMS320DM8127BCYE0-ND
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor Product overview: TMS320DM8127BCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127BCYE 0 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor Product overview: TMS320DM8127BCYE0 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM8127BCYE0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM8127BCYE0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM8127BCYE0
DSP (Digital Signal Processors) TMS320DM8127BCYE0
IC DGTL MEDIA PROCESSR 684FCBGA

IC DGTL MEDIA PROCESSR 684FCBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM8127BCYE0 1319924-TMS320DM8127BCYE0 TMS320DM8127BCYE0-ND 698-TMS320DM8127BCYE0 TMS320DM8127BCYE0
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; PBGA; Other; PBGA684 Other; 684-BFBGA, FCBGA Other; 684-BFBGA, FCBGA Other; FCBGA BGA; Other; 684-BFBGA, FCBGA
Supply Voltage 1.15V 1.5V; 1.8V; 3.3V; 1.15V
Clock Speed 500 to 600 MHz 500 to 600 MHz 500 to 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21060KS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SMJ320C6203 Fixed-Point Digital Signal Processor - SM320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
Dsp - 698-HD8178232UCPJS - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
5 suppliers