Texas Instruments TMS320DM648 Digital Media Processor TMS320DM648ZUTD9

Description
Digital Media Processor 529-FCBGA -40 to 90
Request a Quote Datasheet
Description
Digital Media Processor 529-FCBGA -40 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM648 Digital Media Processor - TMS320DM648ZUTD9 - Texas Instruments
Dallas, TX, United States
TMS320DM648 Digital Media Processor
TMS320DM648ZUTD9
TMS320DM648 Digital Media Processor TMS320DM648ZUTD9
Digital Media Processor 529-FCBGA -40 to 90

Digital Media Processor 529-FCBGA -40 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42959-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42959-5-ND
DSP (Digital Signal Processors) 296-42959-5-ND
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
Digital Media Processor 529-FCBGA -40 to 90 Product overview: TMS320DM648ZUTD9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUTD9 can be used for catalog matching and distributor lookup.

Digital Media Processor 529-FCBGA -40 to 90 Product overview: TMS320DM648ZUTD9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUTD9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD9
1271215-TMS320DM648ZUTD9
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD9 1271215-TMS320DM648ZUTD9
Manufacturer: Texas Instruments Win Source Part Number: 1271215-TMS320DM648Z UTD9 Series: TMS320DM64x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 529-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 900MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TMS320DM648 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM648CUTD9; TMS320DM648ZUT9HK; TMS320DM648ZUT9; Introduction Date: May 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271215-TMS320DM648ZUTD9
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 900MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TMS320DM648
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM648CUTD9; TMS320DM648ZUT9HK; TMS320DM648ZUT9;
Introduction Date: May 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM648ZUTD9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648ZUTD9
DSP (Digital Signal Processors) TMS320DM648ZUTD9
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD9 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM648ZUTD9
Embedded - DSP (Digital Signal Processors) TMS320DM648ZUTD9
IC DGTL MEDIA PROCESSOR 529FCBGA

IC DGTL MEDIA PROCESSOR 529FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648ZUTD9 296-42959-5-ND 698-TMS320DM648ZUTD9 1271215-TMS320DM648ZUTD9 TMS320DM648ZUTD9 TMS320DM648ZUTD9
Product Name TMS320DM648 Digital Media Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUTD9 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.2V 1.20V
Package Type Other; FCBGA Other; 529-BFBGA Other; FCBGA BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 900 MHz 900 MHz 900 MHz 900 MHz 900 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM365ZCE30 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053901QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
DM383 DaVinci Digital Media Processor - DM383AAAR01 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers