Texas Instruments TMS320DM648 Digital Media Processor TMS320DM648ZUT9

Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote
Description
Digital Media Processor 529-FCBGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Digital Media Processor based on the C64x+ DSP core with a 900-MHz clock rate, 7200 MIPS, and 529-pin FCBGA package measuring 19×19 mm. Supports five configurable video ports, 32-bit DDR2 SDRAM interface, 3-port Gigabit Ethernet switch, VLYNQ interface, and operates at 1.2-V internal with 3.3-V and 1.8-V I/O. Industrial temperature range (-40°C to 90°C).

Datasheet Summary
Powered by GS/AI

Digital Media Processor based on the C64x+ DSP core with a 900-MHz clock rate, 7200 MIPS, and 529-pin FCBGA package measuring 19×19 mm. Supports five configurable video ports, 32-bit DDR2 SDRAM interface, 3-port Gigabit Ethernet switch, VLYNQ interface, and operates at 1.2-V internal with 3.3-V and 1.8-V I/O. Industrial temperature range (-40°C to 90°C).

Suppliers

Company
Product
Description
Supplier Links
TMS320DM648 Digital Media Processor - TMS320DM648ZUT9 - Texas Instruments
Dallas, TX, United States
TMS320DM648 Digital Media Processor
TMS320DM648ZUT9
TMS320DM648 Digital Media Processor TMS320DM648ZUT9
Digital Media Processor 529-FCBGA 0 to 90

Digital Media Processor 529-FCBGA 0 to 90

Buy Now Datasheet
 - TMS320DM648ZUT9 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 66.6MHz, CMOS, PBGA529

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26858-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26858-5-ND
DSP (Digital Signal Processors) 296-26858-5-ND
IC DGTL MEDIA PROC 529-FCBGA

IC DGTL MEDIA PROC 529-FCBGA

Buy Now Datasheet
900MHz 1.2V 576KB Dsp - 698-TMS320DM648ZUT9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHz 1.2V 576KB Dsp
698-TMS320DM648ZUT9
900MHz 1.2V 576KB Dsp 698-TMS320DM648ZUT9
DSP 900MHz 32b FCBGA 1.2V 576KB RAM I2C SPI UART PCI McASP Product overview: TMS320DM648ZUT9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1.2V, 576KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 900MHz, 1.2V, 576KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUT9 can be used for catalog matching and distributor lookup.

DSP 900MHz 32b FCBGA 1.2V 576KB RAM I2C SPI UART PCI McASP Product overview: TMS320DM648ZUT9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz, 1.2V, 576KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 900MHz, 1.2V, 576KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM648ZUT9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT9
043224-TMS320DM648ZUT9
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT9 043224-TMS320DM648ZUT9
Manufacturer: Texas Instruments Win Source Part Number: 043224-TMS320DM648ZU T9 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 900MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TMS320DM648 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 529-FCBGA (19x19) Alternative Parts (Cross-Reference): TMS320DM648CUT9; TMS320DM648ZUTD9; TMS320DM648CUTD9; TMS320DM648ZUT9HK; TMS320DM648ZUT9; Introduction Date: May 01, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043224-TMS320DM648ZUT9
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 900MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TMS320DM648
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM648CUT9; TMS320DM648ZUTD9; TMS320DM648CUTD9; TMS320DM648ZUT9HK; TMS320DM648ZUT9;
Introduction Date: May 01, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM648ZUT9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM648ZUT9
DSP (Digital Signal Processors) TMS320DM648ZUT9
IC DGTL MEDIA PROC 529-FCBGA

IC DGTL MEDIA PROC 529-FCBGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT9 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM648ZUT9
Embedded - DSP (Digital Signal Processors) TMS320DM648ZUT9
IC DGTL MEDIA PROC 529-FCBGA

IC DGTL MEDIA PROC 529-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM648ZUT9 TMS320DM648ZUT9 296-26858-5-ND 698-TMS320DM648ZUT9 043224-TMS320DM648ZUT9 TMS320DM648ZUT9 TMS320DM648ZUT9
Product Name TMS320DM648 Digital Media Processor DSP (Digital Signal Processors) 900MHz 1.2V 576KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM648ZUT9 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.2V 1.20V
Package Type Other; FCBGA BGA; Other; FCBGA529 Other; 529-BFBGA Other; FCBGA Other; 529-FCBGA (19x19) BGA; Other; 529-BFBGA
Clock Speed 720 to 1100 MHz 900 MHz 900 MHz 900 MHz 900 MHz 900 MHz
MMACS 8800
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA782BDGABFRQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - SM320C32PCM60 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 144-QFP (28x28)
Clock Speed 60 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type SCI, SPI
View Details