IC DGTL MEDIA PROC 529FCBGA
Digital Media Processor 529-FCBGA 0 to 90 Product overview: TMS320DM647ZUT1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM647ZUT1 can be used for catalog matching and distributor lookup.
IC DGTL MEDIA PROC 529FCBGA
IC DGTL MEDIA PROC 529FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM647ZUT1-ND | 698-TMS320DM647ZUT1 | TMS320DM647ZUT1 | TMS320DM647ZUT1 |
| Product Name | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.2V | ||
| Package Type | Other; 529-BFBGA | Other; FCBGA | BGA; Other; 529-BFBGA | |
| Pin Count | 529 |