Digital Media System-on-Chip 529-FCBGA -40 to 85 Product overview: TMS320DM6467ZUTD7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467ZUTD
IC DIGITAL MEDIA SOC 529-FCBGA
CMOS, PBGA529
Manufacturer: Texas Instruments
Win Source Part Number: 213170-TMS320DM6467Z
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC DIGITAL MEDIA SOC 529-FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM6467ZUTD7 | TMS320DM6467ZUTD7-ND | TMS320DM6467ZUTD7 | 213170-TMS320DM6467ZUTD7 | TMS320DM6467ZUTD7 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467ZUTD7 | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 1.2V; 1.8V; 3.3V | 1.20V | ||
| Package Type | Other; FCBGA | Other; 529-BFBGA | BGA; Other; BGA529 | Other; 529-FCBGA (19x19) | BGA; Other; 529-BFBGA |
| Clock Speed | 364 MHz | 364 to 729 MHz | 729 to 364 MHz | 729 to 364 MHz |