IC DIGITAL MEDIA SOC 529FCBGA
DSP 32bit 500MHz 8000MIPS FCBGA 529-Pin 1.3V Product overview: TMS320DM6467TZUTD1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 500MHz, 1.3V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 500MHz, 1.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467TZUT
Manufacturer: Texas Instruments
Win Source Part Number: 055286-TMS320DM6467T
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz DSP, 500MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 529-FCBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC DIGITAL MEDIA SOC 529FCBGA
IC DIGITAL MEDIA SOC 529FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6467TZUTD1-ND | 698-TMS320DM6467TZUTD1 | 055286-TMS320DM6467TZUTD1 | TMS320DM6467TZUTD1 | TMS320DM6467TZUTD1 |
| Product Name | DSP (Digital Signal Processors) | 32-bit 32bit 500MHz 1.3V Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467TZUTD1 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.30V | 1.30V | |||
| Package Type | Other; 529-BFBGA | Other; FCBGA | Other; 529-FCBGA (19x19) | BGA; Other; 529-BFBGA | |
| Pin Count | 529 | 529 | |||
| Clock Speed | 500 to 1000 MHz | 1000 to 500 MHz | 1000 to 500 MHz | 1000 to 500 MHz |