CMOS, PBGA529
Manufacturer: Texas Instruments
Win Source Part Number: 797431-TMS320DM6467T
Series: TMS320DM646x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 529-BFBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.30V
Family Name: TMS320DM646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 529-FCBGA (19x19)
ECCN: 3A991.a.2
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Digital Media System-on-Chip 529-FCBGA 0 to 85 Product overview: TMS320DM6467TCUT9 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467TCUT
IC DGTL MEDIA SOC 529FCBGA
IC DGTL MEDIA SOC 529FCBGA
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6467TCUT9 | 797431-TMS320DM6467TCUT9 | 698-TMS320DM6467TCUT9 | 296-42882-ND | TMS320DM6467TCUT9 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467TCUT9 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Package Type | BGA; Other; FCBGA529 | Other; FCBGA | Other; 529-BFBGA, FCBGA | BGA; Other; 529-BFBGA, FCBGA | |
| Data Bus | 32-Bit | ||||
| Supply Voltage | 1.30V | 1.3V | 1.8V; 3.3V; 1.30V | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |