Digital Media System-on-Chip 529-FCBGA 0 to 85 Product overview: TMS320DM6467CCUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6467CCUT
IC DGTL MEDIA SOC 529FCBGA
CMOS, PBGA529
Manufacturer: Texas Instruments
Win Source Part Number: 055285-TMS320DM6467C
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 729MHz DSP, 364.5MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 248kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 529-FCBGA (19x19)
Alternative Parts (Cross-Reference): TMS320DM6467CCUTD7;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA SOC 529FCBGA
IC DGTL MEDIA SOC 529FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM6467CCUT7 | 296-39313-ND | TMS320DM6467CCUT7 | 055285-TMS320DM6467CCUT7 | TMS320DM6467CCUT7 | TMS320DM6467CCUT7 |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6467CCUT7 | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.2V | 1.2V; 1.8V; 3.3V | 1.20V | |||
| Package Type | Other; FCBGA | Other; 529-BFBGA, FCBGA | BGA; Other; FCBGA529 | Other; 529-FCBGA (19x19) | BGA; Other; 529-BFBGA, FCBGA | |
| Clock Speed | 364 MHz | 364 to 729 MHz | 729 to 364 MHz | 729 to 364 MHz | 729 to 364 MHz |