Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6446ZWT TMS320DM6446ZWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 373889-TMS320DM6446Z WT Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 361-NFBGA (16x16) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 373889-TMS320DM6446Z WT Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 361-NFBGA (16x16) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6446ZWT
373889-TMS320DM6446ZWT
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6446ZWT 373889-TMS320DM6446ZWT
Manufacturer: Texas Instruments Win Source Part Number: 373889-TMS320DM6446Z WT Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 361-NFBGA (16x16) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 373889-TMS320DM6446ZWT
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 361-NFBGA (16x16)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: TMS320DM6446ZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6446ZWT can be used for catalog matching and distributor lookup.

DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: TMS320DM6446ZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6446ZWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM6446ZWT - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA361

CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-21261-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-21261-ND
DSP (Digital Signal Processors) 296-21261-ND
IC DIGITAL MEDIA SOC 361-BGA

IC DIGITAL MEDIA SOC 361-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6446ZWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6446ZWT
DSP (Digital Signal Processors) TMS320DM6446ZWT
IC DIGITAL MEDIA SOC 361-BGA

IC DIGITAL MEDIA SOC 361-BGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 373889-TMS320DM6446ZWT 698-TMS320DM6446ZWT TMS320DM6446ZWT 296-21261-ND TMS320DM6446ZWT
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6446ZWT Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.20V 1.2V 1.2V; 1.8V; 3.3V
Package Type Other; 361-NFBGA (16x16) Other; LFBGA BGA; Other; BGA361 Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 594 to 297 MHz 297 MHz 297 to 594 MHz 594 to 297 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062KS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
 - HD64413ASFI - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; QFP176
View Details