DaVinci Digital Media System-on-Chip 361-NFBGA -40 to 105 Product overview: TMS320DM6446BZWTA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6446BZWT
CMOS, PBGA361
IC DGTL MEDIA SOC 361NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 797427-TMS320DM6446B
Series: TMS320DM644x, DaVinci
Packaging: Tube
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 513MHz DSP, 256.5MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMS320DM6446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Introduction Date: May 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC DGTL MEDIA SOC 361NFBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320DM6446BZWTA | TMS320DM6446BZWTA | 296-42956-5-ND | 797427-TMS320DM6446BZWTA | TMS320DM6446BZWTA |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6446BZWTA | DSP (Digital Signal Processors) | |
| Package Type | Other; LFBGA | BGA; Other; NFBGA361 | Other; 361-LFBGA | BGA; Other; 361-LFBGA | |
| Clock Speed | 256 MHz | 256 to 513 MHz | 513 to 256 MHz | 513 to 256 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Interface Type | I2C, SPI, USB, UART, EBI/EMI | I²C; SPI; UART; USB | I²C; SPI; UART; USB; ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB | I²C; SPI; UART; USB; ASP, EBI/EMI, Host Interface, I²C, SPI, UART, USB |