Manufacturer: Texas Instruments
Win Source Part Number: 1271201-TMS320DM6446
Series: TMS320DM644x, DaVinci
Packaging: Tube
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 810MHz DSP, 405MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.30V
Family Name: TMS320DM6446
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Introduction Date: May 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DSP 32bit 594MHz 6480MIPS 361-Pin NFBGA Tray Product overview: TMS320DM6446BZWT8 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 594MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 32bit, 594MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6446BZWT
CMOS, PBGA361
IC DGTL MEDIA SOC 361NFBGA
IC DGTL MEDIA SOC 361NFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271201-TMS320DM6446BZWT8 | 698-TMS320DM6446BZWT8 | TMS320DM6446BZWT8 | 296-34538-5-ND | TMS320DM6446BZWT8 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6446BZWT8 | 32-bit 32bit 594MHz Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.30V | 1.8V; 3.3V; 1.30V | |||
| Clock Speed | 810 to 405 MHz | 405 MHz | 405 to 810 MHz | 810 to 405 MHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Interface Type | I²C; SPI; UART; USB; ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB | I2C, SPI, USB, UART, EBI/EMI, McASP | I²C; SPI; UART; USB | I²C; SPI; UART; USB; ASP, EBI/EMI, Host Interface, I²C, SPI, UART, USB |