Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM6441ZWT

Description
IC SOC DIGITAL MEDIA 361-BGA
Request a Quote Datasheet
Description
IC SOC DIGITAL MEDIA 361-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-21972-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-21972-ND
DSP (Digital Signal Processors) 296-21972-ND
IC SOC DIGITAL MEDIA 361-BGA

IC SOC DIGITAL MEDIA 361-BGA

Buy Now Datasheet
DaVinci Digital Media System-on-Chip 361-NFBGA Product overview: TMS320DM6441ZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6441ZWT can be used for catalog matching and distributor lookup.

DaVinci Digital Media System-on-Chip 361-NFBGA Product overview: TMS320DM6441ZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6441ZWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6441ZWT
081566-TMS320DM6441ZWT
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6441ZWT 081566-TMS320DM6441ZWT
Manufacturer: Texas Instruments Win Source Part Number: 081566-TMS320DM6441Z WT Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 513MHz DSP, 256MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 361-NFBGA (16x16) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081566-TMS320DM6441ZWT
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 513MHz DSP, 256MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 361-NFBGA (16x16)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TMS320DM6441ZWT - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA361

CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6441ZWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6441ZWT
DSP (Digital Signal Processors) TMS320DM6441ZWT
IC SOC DIGITAL MEDIA 361-BGA

IC SOC DIGITAL MEDIA 361-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-21972-ND 698-TMS320DM6441ZWT 081566-TMS320DM6441ZWT TMS320DM6441ZWT TMS320DM6441ZWT
Product Name DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6441ZWT DSP (Digital Signal Processors)
Supply Voltage 1.2V; 1.8V; 3.3V; 1.05V 1.05V, 1.20V
Package Type Other; 361-LFBGA Other; LFBGA Other; 361-NFBGA (16x16) BGA; Other; BGA361 BGA; Other; 361-LFBGA
Pin Count 361
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - AD14060BF-4 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - 598-1072-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
6 suppliers