Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 033285-TMS320DM643AZ
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM643AZNZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AZNZ6
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
IC FIXED-POINT DSP 548-FCBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM643AZNZ6 | 033285-TMS320DM643AZNZ6 | 698-TMS320DM643AZNZ6 | 296-42875-ND | TMS320DM643AZNZ6 | TMS320DM643AZNZ6 |
| Product Name | TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AZNZ6 | Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 1.40V | 3.3V | 3.3V; 1.40V | ||
| Package Type | Other; FC/CSP,FCBGA | Other; 548-FCBGA (27x27) | Other; FCBGA | Other; 548-BBGA, FCBGA | BGA; Other; 548-BBGA, FCBGA | |
| Clock Speed | 500 to 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz |
| MMACS | 4800 |