Texas Instruments TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AZDK6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM643AZDK6 - Texas Instruments
Dallas, TX, United States
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM643AZDK6
TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM643AZDK6
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
 - TMS320DM643AZDK6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42874-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42874-ND
DSP (Digital Signal Processors) 296-42874-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AZDK6
145334-TMS320DM643AZDK6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AZDK6 145334-TMS320DM643AZDK6
Manufacturer: Texas Instruments Win Source Part Number: 145334-TMS320DM643AZ DK6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 288kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145334-TMS320DM643AZDK6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 288kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM643AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AZDK6 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM643AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM643AZDK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM643AZDK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM643AZDK6
DSP (Digital Signal Processors) TMS320DM643AZDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM643AZDK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM643AZDK6
Embedded - DSP (Digital Signal Processors) TMS320DM643AZDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM643AZDK6 TMS320DM643AZDK6 296-42874-ND 145334-TMS320DM643AZDK6 698-TMS320DM643AZDK6 TMS320DM643AZDK6 TMS320DM643AZDK6
Product Name TMS320DM643 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM643AZDK6 Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.40V 1.40V 3.3V
Package Type Other; FC/CSP,FCBGA BGA; Other; FCBGA548 Other; 548-BFBGA, FCBGA Other; 548-FCBGA (23x23) Other; FCBGA BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 4800
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-SN0801033PAGR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; TQFP
View Details
4 suppliers
OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525DZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
4 suppliers
SMJ320C25 Digital Signal Processors - 5962-8861901YA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details