Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM643AGNZ6

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM643AGNZ6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 133MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM643AGNZ6-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM643AGNZ6-ND
DSP (Digital Signal Processors) TMS320DM643AGNZ6-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM643AGNZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM643AGNZ6
DSP (Digital Signal Processors) TMS320DM643AGNZ6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM643AGNZ6 TMS320DM643AGNZ6-ND TMS320DM643AGNZ6
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; BGA548 Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Supply Voltage 3.3V; 1.40V
Pin Count 548
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21488BSWZ-3B - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type I²C; SPI; UART; USART; EBI/EMI, DAI, I²C, SPI, SPORT, UART/USART
View Details
SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
DSP (Digital Signal Processors) - M59310L - Quarktwin Technology Ltd.
Renesas Electronics Corporation
View Details
2 suppliers
DSP (Digital Signal Processors) - DSPIC30F4013T20IM-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details