Texas Instruments TMS320DM6437 Digital Media Processor TMS320DM6437ZWT6

Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6437 Digital Media Processor - TMS320DM6437ZWT6 - Texas Instruments
Dallas, TX, United States
TMS320DM6437 Digital Media Processor
TMS320DM6437ZWT6
TMS320DM6437 Digital Media Processor TMS320DM6437ZWT6
Digital Media Processor 361-NFBGA 0 to 90

Digital Media Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Digital Media Processor 361-NFBGA 0 to 90 Product overview: TMS320DM6437ZWT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWT6 can be used for catalog matching and distributor lookup.

Digital Media Processor 361-NFBGA 0 to 90 Product overview: TMS320DM6437ZWT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM6437ZWT6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT6 - 084925-TMS320DM6437ZWT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT6
084925-TMS320DM6437ZWT6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT6 084925-TMS320DM6437ZWT6
Manufacturer: Texas Instruments Win Source Part Number: 084925-TMS320DM6437Z WT6 Packaging: Tray Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 361-NFBGA (16x16) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 084925-TMS320DM6437ZWT6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (16x16)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26852-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26852-5-ND
DSP (Digital Signal Processors) 296-26852-5-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6437ZWT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6437ZWT6
DSP (Digital Signal Processors) TMS320DM6437ZWT6
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6437ZWT6 698-TMS320DM6437ZWT6 TMS320DM6437ZWT6 084925-TMS320DM6437ZWT6 296-26852-5-ND TMS320DM6437ZWT6
Product Name TMS320DM6437 Digital Media Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT6 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; LFBGA BGA; Other; NFBGA361 Other; 361-NFBGA (16x16) Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM365ZCE30 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Dsp - 698-DVITDM8148CCYE1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 750 MHz
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216ECH - 772731-DM355ZCE216ECH - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers