Texas Instruments TMS320DM6437 Digital Media Processor TMS320DM6437ZWT5

Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6437 Digital Media Processor - TMS320DM6437ZWT5 - Texas Instruments
Dallas, TX, United States
TMS320DM6437 Digital Media Processor
TMS320DM6437ZWT5
TMS320DM6437 Digital Media Processor TMS320DM6437ZWT5
Digital Media Processor 361-NFBGA 0 to 90

Digital Media Processor 361-NFBGA 0 to 90

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42951-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42951-5-ND
DSP (Digital Signal Processors) 296-42951-5-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT5
797422-TMS320DM6437ZWT5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT5 797422-TMS320DM6437ZWT5
Manufacturer: Texas Instruments Win Source Part Number: 797422-TMS320DM6437Z WT5 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 500MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6437ZWTQ5; TMS320DM6437ZWT5; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797422-TMS320DM6437ZWT5
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 500MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6437ZWTQ5; TMS320DM6437ZWT5;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Media Processor 361-NFBGA 0 to 90 Product overview: TMS320DM6437ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWT5 can be used for catalog matching and distributor lookup.

Digital Media Processor 361-NFBGA 0 to 90 Product overview: TMS320DM6437ZWT5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZWT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM6437ZWT5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA361

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6437ZWT5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6437ZWT5
DSP (Digital Signal Processors) TMS320DM6437ZWT5
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6437ZWT5 296-42951-5-ND 797422-TMS320DM6437ZWT5 698-TMS320DM6437ZWT5 TMS320DM6437ZWT5 TMS320DM6437ZWT5
Product Name TMS320DM6437 Digital Media Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6437ZWT5 Dsp DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 361-LFBGA Other; LFBGA BGA; Other; NFBGA361 BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPS16 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
SMJ320VC33 Digital Signal Processor - SMJ320VC33HFGM150 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
OMAP3525 Applications Processor - OMAP3525ECUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details