Digital Media Processor 376-BGA 0 to 90
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 27MHz, CMOS, PBGA376
IC DGTL MEDIA PROCESSOR 376-BGA
Digital Media Processor 376-BGA 0 to 90 Product overview: TMS320DM6437ZDU6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6437ZDU6
IC DGTL MEDIA PROCESSOR 376-BGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6437ZDU6 | TMS320DM6437ZDU6 | 296-34534-5-ND | 698-TMS320DM6437ZDU6 | TMS320DM6437ZDU6 |
| Product Name | TMS320DM6437 Digital Media Processor | DSP (Digital Signal Processors) | BGA Dsp | DSP (Digital Signal Processors) | |
| Features | Flash Memory | ||||
| Package Type | Other; BGA,NFBGA | BGA; Other; BGA376 | Other; 376-BBGA Exposed Pad | Other; BGA | BGA; Other; 376-BBGA Exposed Pad |
| Clock Speed | 400 to 700 MHz | 600 MHz | 600 MHz | 600 MHz | |
| MMACS | 5600 | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) |