Texas Instruments TMS320DM6435 Digital Media Processor TMS320DM6435ZWT6

Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6435 Digital Media Processor - TMS320DM6435ZWT6 - Texas Instruments
Dallas, TX, United States
TMS320DM6435 Digital Media Processor
TMS320DM6435ZWT6
TMS320DM6435 Digital Media Processor TMS320DM6435ZWT6
Digital Media Processor 361-NFBGA 0 to 90

Digital Media Processor 361-NFBGA 0 to 90

Buy Now Datasheet
Singapore, Singapore
32-bit 600MHz 1.2V Dsp
698-TMS320DM6435ZWT6
32-bit 600MHz 1.2V Dsp 698-TMS320DM6435ZWT6
DSP 600MHz LFBGA 111 I/O 32-bit 1.2V 90°C Product overview: TMS320DM6435ZWT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 600MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 600MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZWT6 can be used for catalog matching and distributor lookup.

DSP 600MHz LFBGA 111 I/O 32-bit 1.2V 90°C Product overview: TMS320DM6435ZWT6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 600MHz, 1.2V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 600MHz, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6435ZWT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWT6
1271193-TMS320DM6435ZWT6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWT6 1271193-TMS320DM6435ZWT6
Manufacturer: Texas Instruments Win Source Part Number: 1271193-TMS320DM6435 ZWT6 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TMS320DM6435 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMX320DM6435CZDUA; TMS320DM6435ZDUL; TMS320DM6435ZDU6; Introduction Date: January 21, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271193-TMS320DM6435ZWT6
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TMS320DM6435
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMX320DM6435CZDUA; TMS320DM6435ZDUL; TMS320DM6435ZDU6;
Introduction Date: January 21, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-34531-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-34531-5-ND
DSP (Digital Signal Processors) 296-34531-5-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6435ZWT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6435ZWT6
DSP (Digital Signal Processors) TMS320DM6435ZWT6
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6435ZWT6
Embedded - DSP (Digital Signal Processors) TMS320DM6435ZWT6
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6435ZWT6 698-TMS320DM6435ZWT6 1271193-TMS320DM6435ZWT6 296-34531-5-ND TMS320DM6435ZWT6 TMS320DM6435ZWT6
Product Name TMS320DM6435 Digital Media Processor 32-bit 600MHz 1.2V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6435ZWT6 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525EZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - DRA785BSGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details