Texas Instruments TMS320DM6433 Digital Media Processor TMS320DM6433ZWT7

Description
Digital Media Processor 361-NFBGA
Request a Quote
Description
Digital Media Processor 361-NFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Digital Media Processor with a 361-pin NFBGA package, 0.8-mm ball pitch, operating from 0 to 90°C, featuring a TMS320C64x+ DSP core with up to 700 MHz clock rate and 5600 MIPS peak performance, 256K-bit L1P cache, 640K-bit L1D cache, 1M-bit L2 unified cache, DDR2 SDRAM interface supporting up to 333 MHz, 10/100 Mb/s Ethernet MAC, video processing subsystem with analog and digital video outputs, and multiple serial interfaces including I2C, McBSP, and McASP.

Datasheet Summary
Powered by GS/AI

Digital Media Processor with a 361-pin NFBGA package, 0.8-mm ball pitch, operating from 0 to 90°C, featuring a TMS320C64x+ DSP core with up to 700 MHz clock rate and 5600 MIPS peak performance, 256K-bit L1P cache, 640K-bit L1D cache, 1M-bit L2 unified cache, DDR2 SDRAM interface supporting up to 333 MHz, 10/100 Mb/s Ethernet MAC, video processing subsystem with analog and digital video outputs, and multiple serial interfaces including I2C, McBSP, and McASP.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6433 Digital Media Processor - TMS320DM6433ZWT7 - Texas Instruments
Dallas, TX, United States
TMS320DM6433 Digital Media Processor
TMS320DM6433ZWT7
TMS320DM6433 Digital Media Processor TMS320DM6433ZWT7
Digital Media Processor 361-NFBGA

Digital Media Processor 361-NFBGA

Buy Now Datasheet
Digital Media Processor 361-NFBGA Product overview: TMS320DM6433ZWT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6433ZWT7 can be used for catalog matching and distributor lookup.

Digital Media Processor 361-NFBGA Product overview: TMS320DM6433ZWT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM6433ZWT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42947-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42947-5-ND
DSP (Digital Signal Processors) 296-42947-5-ND
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZWT7
797410-TMS320DM6433ZWT7
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZWT7 797410-TMS320DM6433ZWT7
Manufacturer: Texas Instruments Win Source Part Number: 797410-TMS320DM6433Z WT7 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 700MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.20V Family Name: TMS320DM6433 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6433ZDU7; Introduction Date: September 01, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797410-TMS320DM6433ZWT7
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 700MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.20V
Family Name: TMS320DM6433
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6433ZDU7;
Introduction Date: September 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZWT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6433ZWT7
Embedded - DSP (Digital Signal Processors) TMS320DM6433ZWT7
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6433ZWT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6433ZWT7
DSP (Digital Signal Processors) TMS320DM6433ZWT7
IC DGTL MEDIA PROCESSOR 361NFBGA

IC DGTL MEDIA PROCESSOR 361NFBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6433ZWT7 698-TMS320DM6433ZWT7 296-42947-5-ND 797410-TMS320DM6433ZWT7 TMS320DM6433ZWT7 TMS320DM6433ZWT7
Product Name TMS320DM6433 Digital Media Processor Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6433ZWT7 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; LFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 400 to 700 MHz 700 MHz 700 MHz 700 MHz 700 MHz 700 MHz
MMACS 5600
Operating Temperature -40 to 125 C (-40 to 257 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
Dsp - 698-66AK2HHP0BXAAW2 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA780BDGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers