Digital Media Processor 376-BGA
IC DGTL MEDIA PROCESSOR 376-BGA
IC DGTL MEDIA PROCESSOR 376-BGA
| Texas Instruments | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM6433ZDUQ6 | TMS320DM6433ZDUQ6 | TMS320DM6433ZDUQ6 |
| Product Name | TMS320DM6433 Digital Media Processor | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Features | Flash Memory | ||
| Package Type | Other; BGA,NFBGA | BGA; Other; 376-BBGA Exposed Pad | |
| Clock Speed | 400 to 700 MHz | 600 MHz | 600 MHz |