Texas Instruments TMS320DM6431 Digital Media Processor TMS320DM6431ZWTQ3

Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet
Description
Digital Media Processor 361-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM6431 Digital Media Processor - TMS320DM6431ZWTQ3 - Texas Instruments
Dallas, TX, United States
TMS320DM6431 Digital Media Processor
TMS320DM6431ZWTQ3
TMS320DM6431 Digital Media Processor TMS320DM6431ZWTQ3
Digital Media Processor 361-NFBGA -40 to 125

Digital Media Processor 361-NFBGA -40 to 125

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM6431ZWTQ3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM6431ZWTQ3-ND
DSP (Digital Signal Processors) TMS320DM6431ZWTQ3-ND
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6431ZWTQ3
797406-TMS320DM6431ZWTQ3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6431ZWTQ3 797406-TMS320DM6431ZWTQ3
Manufacturer: Texas Instruments Win Source Part Number: 797406-TMS320DM6431Z WTQ3 Series: TMS320DM643x, DaVinci Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 125°C (TJ) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 300MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 128kB Voltage - Core: 1.20V Family Name: TMS320DM6431 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Alternative Parts (Cross-Reference): TMS320DM6431ZDUS3; TMS320DM6431ZWT3; Introduction Date: February 26, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797406-TMS320DM6431ZWTQ3
Series: TMS320DM643x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 300MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.20V
Family Name: TMS320DM6431
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Alternative Parts (Cross-Reference): TMS320DM6431ZDUS3; TMS320DM6431ZWT3;
Introduction Date: February 26, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM6431ZWTQ3 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM6431ZWTQ3
Embedded - DSP (Digital Signal Processors) TMS320DM6431ZWTQ3
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM6431ZWTQ3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM6431ZWTQ3
DSP (Digital Signal Processors) TMS320DM6431ZWTQ3
IC DGTL MEDIA PROCESSOR 361-BGA

IC DGTL MEDIA PROCESSOR 361-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM6431ZWTQ3 TMS320DM6431ZWTQ3-ND 797406-TMS320DM6431ZWTQ3 TMS320DM6431ZWTQ3 TMS320DM6431ZWTQ3
Product Name TMS320DM6431 Digital Media Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM6431ZWTQ3 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Features Flash Memory
Package Type Other; BGA,NFBGA Other; 361-LFBGA BGA; Other; 361-LFBGA
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
MMACS 2400
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-SM320C32PCMA40 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Bulk
View Details
3 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers