Manufacturer: Texas Instruments
Win Source Part Number: 1271189-TMS320DM642G
Series: TMS320DM64x, DaVinci
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 548-BFBGA, FCCSPBGA
Mounting: SMD
Interface: Host Interface, I2C, McASP, McBSP, PCI
Part Status: Obsolete(EOL)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Family Name: TMS320DM642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 548-FC/CSP (23x23)
Alternative Parts (Cross-Reference): TMS320DM642ZNZ600; TMS320DM642GNZ600; TMS320DM642AZNZ6;
Introduction Date: July 01, 2002
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM642GDK600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642GDK60
IC DGTL MEDIA PROCESSOR 548FCBGA
IC DGTL MEDIA PROCESSOR 548FCBGA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271189-TMS320DM642GDK600 | TMS320DM642GDK600 | 698-TMS320DM642GDK600 | 296-17485-ND | TMS320DM642GDK600 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642GDK600 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.40V | 3.3V; 1.40V | |||
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | |
| Interface Type | I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI | I2C, PCI, McASP | I²C; PCI | I²C; PCI; Host Interface, I²C, McASP, McBSP, PCI |