Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZNZA6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AZNZA6 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AZNZA6
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZNZA6
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
Automotive 32-bit 32bit 600MHz Dsp - 698-TMS320DM642AZNZA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 600MHz Dsp
698-TMS320DM642AZNZA6
Automotive 32-bit 32bit 600MHz Dsp 698-TMS320DM642AZNZA6
DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 548-Pin FCBGA Tray Product overview: TMS320DM642AZNZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZNZA 6 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 548-Pin FCBGA Tray Product overview: TMS320DM642AZNZA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZNZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-41886-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-41886-ND
DSP (Digital Signal Processors) 296-41886-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZA6
033283-TMS320DM642AZNZA6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZA6 033283-TMS320DM642AZNZA6
Manufacturer: Texas Instruments Win Source Part Number: 033283-TMS320DM642AZ NZA6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM642AGDKA6; TMS320DM642AZDKA6; TMS320DM642AZNZA6; TMS320DM642AGNZA6; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033283-TMS320DM642AZNZA6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320DM642AGDKA6; TMS320DM642AZDKA6; TMS320DM642AZNZA6; TMS320DM642AGNZA6;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZA6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM642AZNZA6
Embedded - DSP (Digital Signal Processors) TMS320DM642AZNZA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM642AZNZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AZNZA6
DSP (Digital Signal Processors) TMS320DM642AZNZA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AZNZA6 698-TMS320DM642AZNZA6 296-41886-ND 033283-TMS320DM642AZNZA6 TMS320DM642AZNZA6 TMS320DM642AZNZA6
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor Automotive 32-bit 32bit 600MHz Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZA6 Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 3.3V; 1.40V 1.40V
Package Type Other; FC/CSP,FCBGA Other; FCBGA Other; 548-BBGA, FCBGA Other; 548-FCBGA (27x27) BGA; Other; 548-BBGA, FCBGA
Clock Speed 500 to 720 MHz 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products