Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZNZ6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AZNZ6 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AZNZ6
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZNZ6
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
32-bit SMD 32bit 600MHz Dsp - 698-TMS320DM642AZNZ6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit SMD 32bit 600MHz Dsp
698-TMS320DM642AZNZ6
32-bit SMD 32bit 600MHz Dsp 698-TMS320DM642AZNZ6
DSP 32bit 600MHz FCBGA Surface Mount IC Product overview: TMS320DM642AZNZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, SMD, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, SMD, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZNZ6 can be used for catalog matching and distributor lookup.

DSP 32bit 600MHz FCBGA Surface Mount IC Product overview: TMS320DM642AZNZ6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, SMD, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, SMD, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZNZ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320DM642AZNZ6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ6
083266-TMS320DM642AZNZ6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ6 083266-TMS320DM642AZNZ6
Manufacturer: Texas Instruments Win Source Part Number: 083266-TMS320DM642AZ NZ6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (27x27) Alternative Parts (Cross-Reference): TMS320DM642GDK600; TMS320DM642ZNZ600; TMS320DM642GNZ600; TMS320DM642AZNZ6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083266-TMS320DM642AZNZ6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (27x27)
Alternative Parts (Cross-Reference): TMS320DM642GDK600; TMS320DM642ZNZ600; TMS320DM642GNZ600; TMS320DM642AZNZ6;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-26850-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26850-ND
DSP (Digital Signal Processors) 296-26850-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM642AZNZ6
Embedded - DSP (Digital Signal Processors) TMS320DM642AZNZ6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM642AZNZ6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AZNZ6
DSP (Digital Signal Processors) TMS320DM642AZNZ6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AZNZ6 698-TMS320DM642AZNZ6 TMS320DM642AZNZ6 083266-TMS320DM642AZNZ6 296-26850-ND TMS320DM642AZNZ6 TMS320DM642AZNZ6
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor 32-bit SMD 32bit 600MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZNZ6 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.4V 1.40V 3.3V; 1.40V
Package Type Other; FC/CSP,FCBGA Other; FCBGA BGA; Other; FCBGA548 Other; 548-FCBGA (27x27) Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Clock Speed 500 to 720 MHz 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DM3725 Digital Media Processor - DM3725CUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers