Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDKA6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AZDKA6 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AZDKA6
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDKA6
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-36017-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-36017-ND
DSP (Digital Signal Processors) 296-36017-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Video/imaging fixed-point digital signal processor 548-FCBGA Product overview: TMS320DM642AZDKA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDKA 6 can be used for catalog matching and distributor lookup.

Video/imaging fixed-point digital signal processor 548-FCBGA Product overview: TMS320DM642AZDKA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDKA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDKA6
213166-TMS320DM642AZDKA6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDKA6 213166-TMS320DM642AZDKA6
Manufacturer: Texas Instruments Win Source Part Number: 213166-TMS320DM642AZ DKA6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 548-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS320DM642AGDKA6; TMS320DM642AZNZA6; TMS320DM642AGNZA6; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213166-TMS320DM642AZDKA6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 548-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS320DM642AGDKA6; TMS320DM642AZNZA6; TMS320DM642AGNZA6;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM642AZDKA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AZDKA6
DSP (Digital Signal Processors) TMS320DM642AZDKA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
IC FIXED-POINT DSP 548-FCBGA - 815-TMS320DM642AZDKA6 - Utmel Electronic Limited
Hong Kong, China
IC FIXED-POINT DSP 548-FCBGA
815-TMS320DM642AZDKA6
IC FIXED-POINT DSP 548-FCBGA 815-TMS320DM642AZDKA6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AZDKA6 296-36017-ND 698-TMS320DM642AZDKA6 213166-TMS320DM642AZDKA6 TMS320DM642AZDKA6 815-TMS320DM642AZDKA6
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDKA6 DSP (Digital Signal Processors) IC FIXED-POINT DSP 548-FCBGA
Supply Voltage 3.3V 3.3V; 1.40V 1.4V 1.40V 1.4V
Package Type Other; FC/CSP,FCBGA Other; 548-BFBGA, FCBGA Other; FCBGA Other; 548-FCBGA (23x23) BGA; Other; 548-BFBGA, FCBGA Other; 548-FBGA, FCBGA
Clock Speed 500 to 720 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5760
Interface Type I²C I²C; PCI I2C, PCI, McASP I²C; PCI; Host Interface, I²C, McASP, McBSP, PCI I²C; PCI; Host Interface, I2C, McASP, McBSP, PCI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Dsp - 698-S320C32PCM4 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tube/Rail
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers