Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDK6

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320DM642AZDK6 is a high-performance fixed-point digital signal processor (DSP) designed for video and imaging applications. It operates at clock rates of up to 720 MHz, delivering performance of up to 5760 million instructions per second (MIPS). The DSP features an advanced VelociTI.2,Ñ¢ architecture, which includes eight independent functional units, allowing for efficient processing of multiple data types simultaneously. This device supports a wide range of peripherals, including three configurable video ports for seamless integration with common video decoders and encoders, a 10/100 Mb/s Ethernet MAC for network connectivity, and a multichannel audio serial port. The TMS320DM642 also includes a robust memory architecture with 160 kB of on-chip RAM and a two-level cache system, enhancing data access speeds. The DSP is packaged in a 548-pin ball grid array (BGA) and operates with a core voltage of 1.4V and I/O voltage of 3.3V. It is suitable for applications requiring high-speed processing and flexibility, making it a viable option for engineers looking to implement advanced digital media solutions.

Datasheet Summary
Powered by GS/AI

The TMS320DM642AZDK6 is a high-performance fixed-point digital signal processor (DSP) designed for video and imaging applications. It operates at clock rates of up to 720 MHz, delivering performance of up to 5760 million instructions per second (MIPS). The DSP features an advanced VelociTI.2,Ñ¢ architecture, which includes eight independent functional units, allowing for efficient processing of multiple data types simultaneously. This device supports a wide range of peripherals, including three configurable video ports for seamless integration with common video decoders and encoders, a 10/100 Mb/s Ethernet MAC for network connectivity, and a multichannel audio serial port. The TMS320DM642 also includes a robust memory architecture with 160 kB of on-chip RAM and a two-level cache system, enhancing data access speeds. The DSP is packaged in a 548-pin ball grid array (BGA) and operates with a core voltage of 1.4V and I/O voltage of 3.3V. It is suitable for applications requiring high-speed processing and flexibility, making it a viable option for engineers looking to implement advanced digital media solutions.

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AZDK6 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AZDK6
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDK6
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
 - TMS320DM642AZDK6 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26848-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26848-ND
DSP (Digital Signal Processors) 296-26848-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Automotive 32-bit 32bit 600MHz Dsp - 698-TMS320DM642AZDK6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 32bit 600MHz Dsp
698-TMS320DM642AZDK6
Automotive 32-bit 32bit 600MHz Dsp 698-TMS320DM642AZDK6
DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 548-Pin FCBGA Tray Product overview: TMS320DM642AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDK6 can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 548-Pin FCBGA Tray Product overview: TMS320DM642AZDK6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 32bit, 600MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Automotive, 32-bit, 32bit, 600MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDK6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK6 - 055276-TMS320DM642AZDK6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK6
055276-TMS320DM642AZDK6
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK6 055276-TMS320DM642AZDK6
Manufacturer: Texas Instruments Win Source Part Number: 055276-TMS320DM642AZ DK6 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (23x23) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055276-TMS320DM642AZDK6
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (23x23)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM642AZDK6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AZDK6
DSP (Digital Signal Processors) TMS320DM642AZDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320DM642AZDK6
Embedded - DSP (Digital Signal Processors) TMS320DM642AZDK6
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AZDK6 TMS320DM642AZDK6 296-26848-ND 698-TMS320DM642AZDK6 055276-TMS320DM642AZDK6 TMS320DM642AZDK6 TMS320DM642AZDK6
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Automotive 32-bit 32bit 600MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK6 DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V; 1.40V 1.4V 1.40V
Package Type Other; FC/CSP,FCBGA BGA; Other; FCBGA548 Other; 548-BFBGA, FCBGA Other; FCBGA Other; 548-FCBGA (23x23) BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 720 MHz 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details