Texas Instruments TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDK5

Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet
Description
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor - TMS320DM642AZDK5 - Texas Instruments
Dallas, TX, United States
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor
TMS320DM642AZDK5
TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor TMS320DM642AZDK5
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42870-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42870-ND
DSP (Digital Signal Processors) 296-42870-ND
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet
 - TMS320DM642AZDK5 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA548

Supplier's Site Datasheet
Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM642AZDK5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDK5 can be used for catalog matching and distributor lookup.

Video/Imaging Fixed-Point Digital Signal Processor 548-FCBGA Product overview: TMS320DM642AZDK5 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM642AZDK5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK5
081565-TMS320DM642AZDK5
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK5 081565-TMS320DM642AZDK5
Manufacturer: Texas Instruments Win Source Part Number: 081565-TMS320DM642AZ DK5 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 500MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TC) Case / Package: 548-FCBGA (23x23) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081565-TMS320DM642AZDK5
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 500MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TC)
Case / Package: 548-FCBGA (23x23)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM642AZDK5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM642AZDK5
DSP (Digital Signal Processors) TMS320DM642AZDK5
IC FIXED-POINT DSP 548-FCBGA

IC FIXED-POINT DSP 548-FCBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM642AZDK5 296-42870-ND TMS320DM642AZDK5 698-TMS320DM642AZDK5 081565-TMS320DM642AZDK5 TMS320DM642AZDK5
Product Name TMS320DM642 Video/Imaging Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM642AZDK5 DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.2V; 3.3V 1.2V 1.20V
Package Type Other; FC/CSP,FCBGA Other; 548-BFBGA, FCBGA BGA; Other; FCBGA548 Other; FCBGA Other; 548-FCBGA (23x23) BGA; Other; 548-BFBGA, FCBGA
Clock Speed 500 to 720 MHz 500 MHz 500 MHz 500 MHz 500 MHz
MMACS 5760
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DRA787BRGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 750 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CUSD100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Dsp - 698-SM34020AGBM32 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Operating Current 265 mA
View Details
3 suppliers
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details