Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM641GNZ600

Description
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320DM641GNZ600 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-17484-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17484-ND
DSP (Digital Signal Processors) 296-17484-ND
IC DGTL MEDIA PROCESSOR 548FCBGA

IC DGTL MEDIA PROCESSOR 548FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM641GNZ600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM641GNZ600
DSP (Digital Signal Processors) TMS320DM641GNZ600
IC DGTL MEDIA PROCESSOR 548FCBGA

IC DGTL MEDIA PROCESSOR 548FCBGA

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM641GNZ600 296-17484-ND TMS320DM641GNZ600
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; BGA548 Other; 548-BBGA, FCBGA BGA; Other; 548-BBGA, FCBGA
Supply Voltage 3.3V; 1.40V
Pin Count 548
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062KB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
Dsp - 698-M52045FP#CF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
3 suppliers