Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 75MHz, CMOS, PBGA548
IC DGTL MEDIA PROCESSOR 548FCBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271183-TMS320DM641G
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: Host Interface, I2C, McASP, McBSP
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.40V
Categories: Integrated Circuits
Supplier Device Package: 548-FC/CSP (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 90°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 548-BFBGA, FCCSPBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320DM641
Manufacturer Pack Quantity: 7
MSL Level: 4 (72 Hours)
Video/Imaging Fixed-Point Digital Signal Processor 548-FC/CSP Product overview: TMS320DM641GDK600 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM641GDK60
IC DGTL MEDIA PROCESSOR 548FCBGA
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM641GDK600 | 296-17483-ND | 1271183-TMS320DM641GDK600 | 698-TMS320DM641GDK600 | TMS320DM641GDK600 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM641GDK600 | Dsp | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | ||||
| Package Type | BGA; Other; BGA548 | Other; 548-BFBGA, FCBGA | BGA; Other; 548-BFBGA, FCBGA | ||
| Supply Voltage | 3.3V; 1.40V | 1.40V | |||
| Pin Count | 548 |