IC DGTL MEDIA SOC 338NFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 810753-TMS320DM368ZC
Packaging: Tube
Type: Digital Media System-on-Chip (DMSoC)
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet, I2C, McBSP, SPI, UART, USB
Clock Rate: 432MHz
Non-Volatile Memory: ROM (16kB)
On-Chip RAM: 56kB
Voltage - Core: 1.35V
Supplier Device Package: 338-NFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Manufacturer Package: 338-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: TMS320DM368
IC DGTL MEDIA SOC 338NFBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320DM368ZCEDF-ND | 810753-TMS320DM368ZCEDF | TMS320DM368ZCEDF |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM368ZCEDF | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V; 1.35V | 1.35V | |
| Package Type | Other; 338-LFBGA | BGA; Other; 338-LFBGA | |
| Pin Count | 338 |