Texas Instruments TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCE21

Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote Datasheet
Description
DaVinci Digital Media Processor 338-NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320DM365 DaVinci Digital Media Processor - TMS320DM365ZCE21 - Texas Instruments
Dallas, TX, United States
TMS320DM365 DaVinci Digital Media Processor
TMS320DM365ZCE21
TMS320DM365 DaVinci Digital Media Processor TMS320DM365ZCE21
DaVinci Digital Media Processor 338-NFBGA

DaVinci Digital Media Processor 338-NFBGA

Buy Now Datasheet
 - TMS320DM365ZCE21 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA338

CMOS, PBGA338

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-39310-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-39310-ND
DSP (Digital Signal Processors) 296-39310-ND
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now Datasheet
DaVinci Digital Media Processor 338-NFBGA 0 to 85 Product overview: TMS320DM365ZCE21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCE21 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 338-NFBGA 0 to 85 Product overview: TMS320DM365ZCE21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCE21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE21
086062-TMS320DM365ZCE21
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE21 086062-TMS320DM365ZCE21
Manufacturer: Texas Instruments Win Source Part Number: 086062-TMS320DM365ZC E21 Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 216MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 338-NFBGA (13x13) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 086062-TMS320DM365ZCE21
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 216MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 338-NFBGA (13x13)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM365ZCE21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM365ZCE21
DSP (Digital Signal Processors) TMS320DM365ZCE21
IC DIGITAL MEDIA SOC 338NFBGA

IC DIGITAL MEDIA SOC 338NFBGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM365ZCE21 TMS320DM365ZCE21 296-39310-ND 698-TMS320DM365ZCE21 086062-TMS320DM365ZCE21 TMS320DM365ZCE21
Product Name TMS320DM365 DaVinci Digital Media Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE21 DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.2V 1.20V
Features Flash Memory
Package Type Other; NFBGA BGA; Other; NFBGA338 Other; 338-LFBGA Other; LFBGA Other; 338-NFBGA (13x13) BGA; Other; 338-LFBGA
Clock Speed 216 to 270 MHz 216 MHz 216 MHz 216 MHz 216 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
OMAP-L137 C6000 DSP+ARM Processor - OMAPL137DZKB3 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; BGA
View Details
2 suppliers