Texas Instruments Dsp TMS320DM365ZCE

Description
IC DIGITAL MEDIA SOC 338NFBGA Product overview: TMS320DM365ZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DIGITAL MEDIA SOC 338NFBGA Product overview: TMS320DM365ZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DIGITAL MEDIA SOC 338NFBGA Product overview: TMS320DM365ZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCE can be used for catalog matching and distributor lookup.

IC DIGITAL MEDIA SOC 338NFBGA Product overview: TMS320DM365ZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM365ZCE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE
373844-TMS320DM365ZCE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE 373844-TMS320DM365ZCE
Manufacturer: Texas Instruments Win Source Part Number: 373844-TMS320DM365ZC E Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 216MHz Non-Volatile Memory: ROM (16 kB) On-Chip RAM: 56kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 338-NFBGA (13x13) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 373844-TMS320DM365ZCE
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 216MHz
Non-Volatile Memory: ROM (16 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 338-NFBGA (13x13)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320DM365ZCE 373844-TMS320DM365ZCE
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM365ZCE
Package Type Other; Tray Other; 338-NFBGA (13x13)
Unlock Full Specs
to access all available technical data

Similar Products

DM383 DaVinci Digital Media Processor - DM383AAAR11 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Clock Speed 1000 MHz
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21062LKB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F3014T30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details
 - KD82750DB-45 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; QFP132
View Details