Manufacturer: Texas Instruments
Win Source Part Number: 900464-TMS320DM357ZW
Series: TMS320DM3x, DaVinci™
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 361-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 361-NFBGA (16x16)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-34523-5, TMS320DM357ZWT-ND
CMOS, PBGA361
IC DIGITAL MEDIA SOC 361-NFBGA
32-bit ARM SoC, 456MHz, LFBGA, 1.14-3.45V, I2C, SPI, USB, UART, Ethernet Product overview: TMS320DM357ZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 456MHz, 3.45V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 456MHz, 3.45V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM357ZWT can be used for catalog matching and distributor lookup.
IC DIGITAL MEDIA SOC 361-NFBGA
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 900464-TMS320DM357ZWT | TMS320DM357ZWT | 296-34523-5-ND | 698-TMS320DM357ZWT | TMS320DM357ZWT |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM357ZWT | DSP (Digital Signal Processors) | 32-bit 456MHz 3.45V Dsp | DSP (Digital Signal Processors) | |
| Package Type | Other; 361-NFBGA (16x16) | BGA; Other; NFBGA361 | Other; 361-LFBGA | Other; LFBGA | BGA; Other; 361-LFBGA |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | 1.2V | |||
| Pin Count | 361 |