Texas Instruments Standard Linear and Logic 32-bit 270MHz Embedded Microprocessor MPU TMS320DM355ZCE270

Description
32-Bit ARM Microprocessor, 270MHz, LFBGA, 13x13mm, I2C, SPI, USB, UART Product overview: TMS320DM355ZCE270 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 270MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 270MHz, Embedded Microprocessor MPU, DSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355ZCE27 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit ARM Microprocessor, 270MHz, LFBGA, 13x13mm, I2C, SPI, USB, UART Product overview: TMS320DM355ZCE270 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 270MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 270MHz, Embedded Microprocessor MPU, DSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355ZCE27 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 270MHz Embedded Microprocessor MPU - 698-TMS320DM355ZCE270 - ERSAELECTRONICS PTE. LTD.
Singapore
32-bit 270MHz Embedded Microprocessor MPU
698-TMS320DM355ZCE270
32-bit 270MHz Embedded Microprocessor MPU 698-TMS320DM355ZCE270
32-Bit ARM Microprocessor, 270MHz, LFBGA, 13x13mm, I2C, SPI, USB, UART Product overview: TMS320DM355ZCE270 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 270MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 270MHz, Embedded Microprocessor MPU, DSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355ZCE27 0 can be used for catalog matching and distributor lookup.

32-Bit ARM Microprocessor, 270MHz, LFBGA, 13x13mm, I2C, SPI, USB, UART Product overview: TMS320DM355ZCE270 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 270MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 270MHz, Embedded Microprocessor MPU, DSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355ZCE270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 698-TMS320DM355ZCE270
Product Name 32-bit 270MHz Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EWIXP455BAC - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D36A-CNR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
6 suppliers