IC DIGITAL MEDIA SOC 337-NFBGA
CMOS, PBGA337
IC DIGITAL MEDIA SOC 337-NFBGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-23302-ND | TMS320DM355ZCE270 | TMS320DM355ZCE270 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V; 1.30V | ||
| Package Type | Other; 337-LFBGA | BGA; Other; NFBGA337 | BGA; Other; 337-LFBGA |
| Pin Count | 337 |