IC DGTL MEDIA SOC 337NFBGA
CMOS, PBGA337
Digital Media System-on-Chip (DMSoC) 337-NFBGA 0 to 85 Product overview: TMS320DM355DZCE135 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355DZCE1
Manufacturer: Texas Instruments
Win Source Part Number: 1110317-TMS320DM355D
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 135MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 337-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM355ZCE135; TMS320DM355ZCEA135; TMS320DM355DZCE135;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC DGTL MEDIA SOC 337NFBGA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320DM355DZCE135-ND | TMS320DM355DZCE135 | 698-TMS320DM355DZCE135 | 1110317-TMS320DM355DZCE135 | TMS320DM355DZCE135 |
| Product Name | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355DZCE135 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V; 1.30V | 1.3V | 1.30V | ||
| Package Type | Other; 337-LFBGA | BGA; Other; NFBGA337 | Other; LFBGA | Other; 337-NFBGA (13x13) | BGA; Other; 337-LFBGA |
| Pin Count | 337 |