Texas Instruments High-Performance Analog Dsp TMS320DM355CZCE216

Description
Digital Media System-on-Chip (DMSoC) 337-NFBGA Product overview: TMS320DM355CZCE216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355CZCE2 16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Media System-on-Chip (DMSoC) 337-NFBGA Product overview: TMS320DM355CZCE216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355CZCE2 16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Media System-on-Chip (DMSoC) 337-NFBGA Product overview: TMS320DM355CZCE216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355CZCE2 16 can be used for catalog matching and distributor lookup.

Digital Media System-on-Chip (DMSoC) 337-NFBGA Product overview: TMS320DM355CZCE216 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320DM355CZCE216 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM355CZCE216-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM355CZCE216-ND
DSP (Digital Signal Processors) TMS320DM355CZCE216-ND
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355CZCE216
797384-TMS320DM355CZCE216
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355CZCE216 797384-TMS320DM355CZCE216
Manufacturer: Texas Instruments Win Source Part Number: 797384-TMS320DM355CZ CE216 Series: TMS320DM3x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 337-LFBGA Mounting: SMD Interface: ASP, I2C, SPI, UART, USB Clock Rate: 216MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Family Name: TMS320DM355 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (13x13) Alternative Parts (Cross-Reference): TMS320DM355DZCE216; Introduction Date: February 01, 2009 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797384-TMS320DM355CZCE216
Series: TMS320DM3x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 337-LFBGA
Mounting: SMD
Interface: ASP, I2C, SPI, UART, USB
Clock Rate: 216MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Family Name: TMS320DM355
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320DM355DZCE216;
Introduction Date: February 01, 2009
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320DM355CZCE216 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM355CZCE216
DSP (Digital Signal Processors) TMS320DM355CZCE216
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320DM355CZCE216 TMS320DM355CZCE216-ND 797384-TMS320DM355CZCE216 TMS320DM355CZCE216
Product Name Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320DM355CZCE216 DSP (Digital Signal Processors)
Supply Voltage 1.3V 1.8V; 3.3V; 1.30V 1.30V
Package Type Other; LFBGA Other; 337-LFBGA BGA; Other; 337-LFBGA
Clock Speed 216 MHz 216 MHz 216 MHz 216 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADAU1442YSVZ-3A - Lingto Electronic Limited
Specs
Clock Speed 172 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
Dsp - 698-CS49DV8C-CVZR - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Package Type Other; LQFP
Clock Speed 150 MHz
Operating Temperature 0 C (32 F)
View Details
6 suppliers