Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320DM335DZCE135

Description
IC DGTL MEDIA SOC 337NFBGA
Request a Quote Datasheet
Description
IC DGTL MEDIA SOC 337NFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320DM335DZCE135-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320DM335DZCE135-ND
DSP (Digital Signal Processors) TMS320DM335DZCE135-ND
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet
 - TMS320DM335DZCE135 - Rochester Electronics
Newburyport, MA, United States
CMOS, PBGA337

CMOS, PBGA337

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320DM335DZCE135 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320DM335DZCE135
DSP (Digital Signal Processors) TMS320DM335DZCE135
IC DGTL MEDIA SOC 337NFBGA

IC DGTL MEDIA SOC 337NFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320DM335DZCE135-ND TMS320DM335DZCE135 TMS320DM335DZCE135
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA BGA; Other; BGA337 BGA; Other; 337-LFBGA
Pin Count 337
Unlock Full Specs
to access all available technical data

Similar Products

LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADBF531WBSTZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
High-Performance, Low Cost 32-Bit Audio Processor - CS48560 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 48
View Details