64-BIT, 120MHz, OTHER DSP, CPGA305, CERAMIC, PGA-305 Product overview: TMS320C80GF60 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 120MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C80GF60 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271173-TMS320C80GF6
Packaging: Tray
Type: Floating Point
Mounting Style: Through Hole
Voltage - I/O: 3.30V
Interface: Parallel
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 98kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Supplier Device Package: 305-CPGA (47.25x47.25)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 305-BFCPGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C80
Manufacturer Pack Quantity: 10
MSL Level: 4 (72 Hours)
IC MIMD DSP 305-CPGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 120MHz, CMOS, CPGA305
IC MIMD DSP 305-CPGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C80GF60 | 1271173-TMS320C80GF60 | TMS320C80GF60-ND | TMS320C80GF60 | TMS320C80GF60 |
| Product Name | 120MHz Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C80GF60 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 3.30V | 3.3V | ||
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel |