Manufacturer: Texas Instruments
Win Source Part Number: 1271172-TMS320C80GF5
Series: TMS320C8x
Packaging: Tray
Type: Floating Point
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 305-BFCPGA
Interface: Parallel
Part Status: Obsolete(EOL)
Clock Rate: 50MHz
Non-Volatile Memory: External
On-Chip RAM: 98kB
Voltage - Core: 3.30V
Family Name: TMS320C80
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 305-CPGA (47.25x47.25)
Alternative Parts (Cross-Reference): TMS320C80GGP50; TMX320C80GGP50;
Introduction Date: July 01, 1994
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
64-BIT, 100MHz, OTHER DSP, CPGA305, CERAMIC, PGA-305 Product overview: TMS320C80GF50 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C80GF50 can be used for catalog matching and distributor lookup.
IC MIMD DSP 305-CPGA
IC MIMD DSP 305-CPGA
IC MIMD DSP 305-CPGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271172-TMS320C80GF50 | 698-TMS320C80GF50 | TMS320C80GF50-ND | TMS320C80GF50 | TMS320C80GF50 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C80GF50 | 100MHz Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.30V | 3.3V | 3.3V | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |