Texas Instruments TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748BZCEA3E

Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet
Description
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6748 Fixed/Floating Point Digital Signal Processor - TMS320C6748BZCEA3E - Texas Instruments
Dallas, TX, United States
TMS320C6748 Fixed/Floating Point Digital Signal Processor
TMS320C6748BZCEA3E
TMS320C6748 Fixed/Floating Point Digital Signal Processor TMS320C6748BZCEA3E
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320C6748BZCEA3E-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320C6748BZCEA3E-ND
DSP (Digital Signal Processors) TMS320C6748BZCEA3E-ND
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6748BZCEA3E from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZCEA 3E can be used for catalog matching and distributor lookup.

Fixed/Floating Point Digital Signal Processor 361-NFBGA -40 to 105 Product overview: TMS320C6748BZCEA3E from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZCEA3E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3E
1271163-TMS320C6748BZCEA3E
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3E 1271163-TMS320C6748BZCEA3E
Manufacturer: Texas Instruments Win Source Part Number: 1271163-TMS320C6748B ZCEA3E Packaging: Tray Type: Fixed/Floating Point Mounting Style: SMD Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB Clock Rate: 375MHz Non-Volatile Memory: External On-Chip RAM: 448kB Voltage - Core: 1.20V Categories: Integrated Circuits Supplier Device Package: 361-NFBGA (13x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 361-LFBGA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: TMS320C6748 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1271163-TMS320C6748BZCEA3E
Packaging: Tray
Type: Fixed/Floating Point
Mounting Style: SMD
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Supplier Device Package: 361-NFBGA (13x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 361-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6748
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)

Buy Now
DSP (Digital Signal Processors) - TMS320C6748BZCEA3E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320C6748BZCEA3E
DSP (Digital Signal Processors) TMS320C6748BZCEA3E
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3E - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320C6748BZCEA3E
Embedded - DSP (Digital Signal Processors) TMS320C6748BZCEA3E
IC DSP FIX/FLOAT POINT 361NFBGA

IC DSP FIX/FLOAT POINT 361NFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320C6748BZCEA3E TMS320C6748BZCEA3E-ND 698-TMS320C6748BZCEA3E 1271163-TMS320C6748BZCEA3E TMS320C6748BZCEA3E TMS320C6748BZCEA3E
Product Name TMS320C6748 Fixed/Floating Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCEA3E DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.2V; 1.8V; 3.3V 1.20V
Features Embedded Timers
Clock Speed 375 to 456 MHz 375 MHz 375 MHz 375 MHz 375 MHz 375 MHz
MMACS 3000 to 3648
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY60GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
SMJ320C6701 Floating Point Digital Signal Processor, Military - 5962-9866101QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers