Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90
IC DSP FIX/FLOAT POINT 361NFBGA
Fixed/Floating Point Digital Signal Processor 361-NFBGA 0 to 90 Product overview: TMS320C6748BZCE3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6748BZCE3
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 50MHz, CMOS, PBGA361
Manufacturer: Texas Instruments
Win Source Part Number: 033278-TMS320C6748BZ
Packaging: Tray
Type: Fixed/Floating Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 375MHz
Non-Volatile Memory: External
On-Chip RAM: 448kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 361-NFBGA (13x13)
Alternative Parts (Cross-Reference): TMS320C6748EZCE3; TMS320C6748BZWT3; TMS320C6748EZWT3;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC DSP FIX/FLOAT POINT 361NFBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320C6748BZCE3 | 296-28039-5-ND | 698-TMS320C6748BZCE3 | TMS320C6748BZCE3 | 033278-TMS320C6748BZCE3 | TMS320C6748BZCE3 |
| Product Name | TMS320C6748 Fixed/Floating Point Digital Signal Processor | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6748BZCE3 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V; 3.3V | 1.2V; 1.8V; 3.3V | 1.20V | |||
| Features | Embedded Timers | |||||
| Clock Speed | 375 to 456 MHz | 375 MHz | 375 MHz | 375 MHz | 375 MHz | |
| MMACS | 3000 to 3648 | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 0 to 90 C (32 to 194 F) | -40 C (-40 F) | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) |