OTHER DSP Product overview: TMS320C6747DZKBT3R from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320C6747DZKBT
IC DSP FIX/FLOAT POINT 256BGA
Manufacturer: Texas Instruments
Win Source Part Number: 900462-TMS320C6747DZ
Series: TMS320C674x
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 256-BGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Digital Signal Processors & Controllers - DSP, DSC Fixed/Floating-Point
IC DSP FIX/FLOAT POINT 256BGA
IC DSP FIX/FLOAT POINT 256BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320C6747DZKBT3R | TMS320C6747DZKBT3R-ND | 900462-TMS320C6747DZKBT3R | 815-TMS320C6747DZKBT3R | TMS320C6747DZKBT3R | TMS320C6747DZKBT3R |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320C6747DZKBT3R | Digital Signal Processors & Controllers - DSP, DSC Fixed/Floating-Point DSP | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.32V | 1.2V; 3.3V | 1.32V | |||
| Package Type | Other; BGA | BGA; Other; 256-BGA | BGA; Other; 256-BGA (17x17) | Other; 256-BGA | BGA; Other; 256-BGA | |
| Clock Speed | 375 MHz | 375 MHz | 375 MHz | 375 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |